DIODES Incorporated Bipolar Transistor DTM3A25P20NFDB-7

Description
TRANSISTOR ARRAY U-DFN2020-6 T&R Product overview: DTM3A25P20NFDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DTM3A25P20NFDB-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR ARRAY U-DFN2020-6 T&R Product overview: DTM3A25P20NFDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DTM3A25P20NFDB-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
294-DTM3A25P20NFDB-7
Bipolar Transistor 294-DTM3A25P20NFDB-7
TRANSISTOR ARRAY U-DFN2020-6 T&R Product overview: DTM3A25P20NFDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DTM3A25P20NFDB-7 can be used for catalog matching and distributor lookup.

TRANSISTOR ARRAY U-DFN2020-6 T&R Product overview: DTM3A25P20NFDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DTM3A25P20NFDB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - DTM3A25P20NFDB-7 - 801166-DTM3A25P20NFDB-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - DTM3A25P20NFDB-7
801166-DTM3A25P20NFDB-7
TRANSISTORS - Transistors - Special Purpose - DTM3A25P20NFDB-7 801166-DTM3A25P20NFDB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801166-DTM3A25P20NFD B-7 Packaging: Reel Mounting Style: SMD Applications: Use For General Voltage - Rated: 25V PNP, 20 N-Channel Transistor Type: PNP, N-Channel Supplier Device Package: U-DFN2020-6 (Type B) Manufacturer Package: 6-UDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: Diodes Incorporated
Win Source Part Number: 801166-DTM3A25P20NFDB-7
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Voltage - Rated: 25V PNP, 20 N-Channel
Transistor Type: PNP, N-Channel
Supplier Device Package: U-DFN2020-6 (Type B)
Manufacturer Package: 6-UDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Special Purpose - DTM3A25P20NFDB-7 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose
DTM3A25P20NFDB-7
Special Purpose DTM3A25P20NFDB-7
TRANSISTOR ARRAY U-DFN2020-6 T&R

TRANSISTOR ARRAY U-DFN2020-6 T&R

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - DTM3A25P20NFDB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
DTM3A25P20NFDB-7
Discrete Semiconductor Products - Transistors - Special Purpose DTM3A25P20NFDB-7
TRANSISTOR ARRAY U-DFN2020-6 T&R

TRANSISTOR ARRAY U-DFN2020-6 T&R

Supplier's Site
MOSFET Transistor Array

MOSFET Transistor Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 294-DTM3A25P20NFDB-7 801166-DTM3A25P20NFDB-7 DTM3A25P20NFDB-7 DTM3A25P20NFDB-7 DTM3A25P20NFDB-7
Product Name Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - DTM3A25P20NFDB-7 Special Purpose Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity PNP PNP; N-Channel PNP; N-Channel; PNP, N-Channel
Unlock Full Specs
to access all available technical data