TRANS PNP 60V 5.5A POWERDI3
TRANS PNP 60V 5.5A POWERDI3
TRANS PNP 60V 5.5A POWERDI3
PWR LOW SAT TRANSISTOR POWERDI33
TRANS, PNP, 60V, 5.5A, 175DEG C, 3.4W ROHS COMPLIANT: YES
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTP03060BFG-7TR-ND | DXTP03060BFG-7 | 68AH9677 | DXTP03060BFG-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 60V, 5.5A, 175Deg C, 3.4W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | |
| Package Type | 8-PowerVDFN | TO-3 | 8-PowerVDFN | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 5500 milliamps | 5500 milliamps | ||
| VCEO | 60 volts | 60 volts |