DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single DXT13003DG-13

Description
Win Source Part Number: 991696-DXT13003DG-13 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 700 mW Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector (Ic) (Max): 1.3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 250mA, 1A DC Current Gain (hFE) (Min) @ Ic, Vce: 16 @ 500mA, 2V Frequency - Transition: 4MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DXT13003DG-13DIDKR,D XT13003DG-13DICT,DXT 13003DG-13DITR Base Product Number: DXT13003
Request a Quote Datasheet
Description
Win Source Part Number: 991696-DXT13003DG-13 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 700 mW Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector (Ic) (Max): 1.3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 250mA, 1A DC Current Gain (hFE) (Min) @ Ic, Vce: 16 @ 500mA, 2V Frequency - Transition: 4MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DXT13003DG-13DIDKR,D XT13003DG-13DICT,DXT 13003DG-13DITR Base Product Number: DXT13003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 991696-DXT13003DG-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
991696-DXT13003DG-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 991696-DXT13003DG-13
Win Source Part Number: 991696-DXT13003DG-13 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 700 mW Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector (Ic) (Max): 1.3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 250mA, 1A DC Current Gain (hFE) (Min) @ Ic, Vce: 16 @ 500mA, 2V Frequency - Transition: 4MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DXT13003DG-13DIDKR,D XT13003DG-13DICT,DXT 13003DG-13DITR Base Product Number: DXT13003

Win Source Part Number: 991696-DXT13003DG-13
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 700 mW
Voltage - Collector Emitter Breakdown (Max): 450 V
Current - Collector (Ic) (Max): 1.3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 250mA, 1A
DC Current Gain (hFE) (Min) @ Ic, Vce: 16 @ 500mA, 2V
Frequency - Transition: 4MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DXT13003DG-13DIDKR,DXT13003DG-13DICT,DXT13003DG-13DITR
Base Product Number: DXT13003

Buy Now Datasheet
Single Bipolar Transistors - 31-DXT13003DG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DXT13003DG-13TR-ND
Single Bipolar Transistors 31-DXT13003DG-13TR-ND
Bipolar (BJT) Transistor NPN 450V 1.3A 4MHz 700mW Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 450V 1.3A 4MHz 700mW Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DXT13003DG-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DXT13003DG-13CT-ND
Single Bipolar Transistors 31-DXT13003DG-13CT-ND
Bipolar (BJT) Transistor NPN 450V 1.3A 4MHz 700mW Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 450V 1.3A 4MHz 700mW Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DXT13003DG-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DXT13003DG-13DKR-ND
Single Bipolar Transistors 31-DXT13003DG-13DKR-ND
Bipolar (BJT) Transistor NPN 450V 1.3A 4MHz 700mW Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 450V 1.3A 4MHz 700mW Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
450V 1.3A Bipolar Transistor
276-DXT13003DG-13
450V 1.3A Bipolar Transistor 276-DXT13003DG-13
TRANS NPN 450V 1.3A SOT223-3 Product overview: DXT13003DG-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT13003DG-13 can be used for catalog matching and distributor lookup.

TRANS NPN 450V 1.3A SOT223-3 Product overview: DXT13003DG-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT13003DG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DXT13003DG-13
Bipolar Transistors - BJT DXT13003DG-13
Bipolar Transistors - BJT 100V NPN 450V Trans 1.3A 3W 4MHz 400mV

Bipolar Transistors - BJT 100V NPN 450V Trans 1.3A 3W 4MHz 400mV

Buy Now Datasheet
TRANS NPN 450V 1.3A SOT223 - 233-DXT13003DG-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 450V 1.3A SOT223
233-DXT13003DG-13
TRANS NPN 450V 1.3A SOT223 233-DXT13003DG-13
TRANS NPN 450V 1.3A SOT223

TRANS NPN 450V 1.3A SOT223

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DXT13003DG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DXT13003DG-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DXT13003DG-13
TRANS NPN 450V 1.3A SOT223-3

TRANS NPN 450V 1.3A SOT223-3

Supplier's Site
Single Bipolar Transistors - DXT13003DG-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DXT13003DG-13
Single Bipolar Transistors DXT13003DG-13
TRANS NPN 450V 1.3A SOT223-3

TRANS NPN 450V 1.3A SOT223-3

Supplier's Site Datasheet
Trans, Npn, 450V, 1.3A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 28AK8994 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 450V, 1.3A, 150Deg C, 3W Rohs Compliant Diodes Inc.
28AK8994
Trans, Npn, 450V, 1.3A, 150Deg C, 3W Rohs Compliant Diodes Inc. 28AK8994
TRANS, NPN, 450V, 1.3A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, NPN, 450V, 1.3A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 991696-DXT13003DG-13 31-DXT13003DG-13TR-ND 276-DXT13003DG-13 DXT13003DG-13 233-DXT13003DG-13 DXT13003DG-13 DXT13003DG-13 28AK8994
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 450V 1.3A Bipolar Transistor Bipolar Transistors - BJT TRANS NPN 450V 1.3A SOT223 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Npn, 450V, 1.3A, 150Deg C, 3W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT3 SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3
IC(max) 1300 milliamps 1300 milliamps 1300 milliamps 1300 milliamps
Power Gain 16 dB
Operating Frequency 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data