onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZM3T5G DTC143ZM3T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1170335-DTC143ZM3T5G Packaging: Reel - TR Package: SOT-723 Mounting: SMD Power - Max: 260mW Transistor Type: NPN - Pre-Biased Family Name: DTC143ZM3 Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): NSVDTC143ZM3T5G; DRC3A43Z; DTC143ZMT2L; Introduction Date: February 17, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1170335-DTC143ZM3T5G Packaging: Reel - TR Package: SOT-723 Mounting: SMD Power - Max: 260mW Transistor Type: NPN - Pre-Biased Family Name: DTC143ZM3 Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): NSVDTC143ZM3T5G; DRC3A43Z; DTC143ZMT2L; Introduction Date: February 17, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZM3T5G - 1170335-DTC143ZM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZM3T5G
1170335-DTC143ZM3T5G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZM3T5G 1170335-DTC143ZM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1170335-DTC143ZM3T5G Packaging: Reel - TR Package: SOT-723 Mounting: SMD Power - Max: 260mW Transistor Type: NPN - Pre-Biased Family Name: DTC143ZM3 Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): NSVDTC143ZM3T5G; DRC3A43Z; DTC143ZMT2L; Introduction Date: February 17, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1170335-DTC143ZM3T5G
Packaging: Reel - TR
Package: SOT-723
Mounting: SMD
Power - Max: 260mW
Transistor Type: NPN - Pre-Biased
Family Name: DTC143ZM3
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V
Alternative Parts (Cross-Reference): NSVDTC143ZM3T5G; DRC3A43Z; DTC143ZMT2L;
Introduction Date: February 17, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 100mA Bipolar Transistor
292-DTC143ZM3T5G
50V 100mA Bipolar Transistor 292-DTC143ZM3T5G
NPN BJT 50V 100mA SOT-723 Digital Transistor Product overview: DTC143ZM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ZM3T5G can be used for catalog matching and distributor lookup.

NPN BJT 50V 100mA SOT-723 Digital Transistor Product overview: DTC143ZM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143ZM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTC143ZM3T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC143ZM3T5GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-DTC143ZM3T5GDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTC143ZM3T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC143ZM3T5GTR-ND
Single, Pre-Biased Bipolar Transistors 488-DTC143ZM3T5GTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTC143ZM3T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC143ZM3T5GCT-ND
Single, Pre-Biased Bipolar Transistors 488-DTC143ZM3T5GCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC143ZM3T5G
Bipolar Transistors - Pre-Biased DTC143ZM3T5G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC143ZM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC143ZM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC143ZM3T5G
TRANS PREBIAS NPN 50V SOT723

TRANS PREBIAS NPN 50V SOT723

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTC143ZM3T5G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC143ZM3T5G
Single, Pre-Biased Bipolar Transistors DTC143ZM3T5G
TRANS PREBIAS NPN 50V SOT723

TRANS PREBIAS NPN 50V SOT723

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi - 54AH8521 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi
54AH8521
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi 54AH8521
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Digital Transistor Polarity Onsemi - 45J0691 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Digital Transistor Polarity Onsemi
45J0691
Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Digital Transistor Polarity Onsemi 45J0691
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Digital Transistor Polarity Onsemi - 49X8814 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Digital Transistor Polarity Onsemi
49X8814
Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Digital Transistor Polarity Onsemi 49X8814
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 1170335-DTC143ZM3T5G 292-DTC143ZM3T5G 488-DTC143ZM3T5GDKR-ND DTC143ZM3T5G DTC143ZM3T5G DTC143ZM3T5G 54AH8521 45J0691
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143ZM3T5G 50V 100mA Bipolar Transistor Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Digital Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN - Pre-Biased; NPN
Package Type SOT3 SOT-723 SOT-723 TO-3 TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Power Gain 80 dB
Output Power 0.2600 watts 0.2600 watts
Unlock Full Specs
to access all available technical data