Bipolar (BJT) Transistor PNP 60V 3A 135MHz 5W Surface Mount PowerDI5060-8
TRANS PNP 60V 3A POWERDI5060-8
TRANS PNP 60V 3A POWERDI5060-8
TRANS PNP 60V 3A POWERDI5060-8
TRANS PNP 60V 3A POWERDI5060-8
TRANS, PNP, 60V, 3A, 175DEG C, 5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 60V PNP Medium Pwr Low Sat Transistor
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTP3C60PSQ-13TR-ND | DXTP3C60PSQ-13 | DXTP3C60PSQ-13 | 28AK8992 | DXTP3C60PSQ-13 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 60V, 3A, 175Deg C, 5W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | 8-PowerTDFN | 8-PowerTDFN | AEC-Q101 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 60 volts | 60 volts |