Bipolar (BJT) Transistor NPN 60V 4A 125MHz 1.8W Surface Mount W-DFN2020-3 (Type A)
Bipolar (BJT) Transistor NPN 60V 4A 125MHz 1.8W Surface Mount W-DFN2020-3 (Type A)
Bipolar (BJT) Transistor NPN 60V 4A 125MHz 1.8W Surface Mount W-DFN2020-3 (Type A)
TRANS NPN 60V 4A 3DFN
TRANS, NPN, 60V, 4A, 175DEG C, 1.8W ROHS COMPLIANT: YES
TRANS NPN 60V 4A 3DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTN10060DFJBWQ-7TR-ND | DXTN10060DFJBWQ-7 | 68AH9672 | DXTN10060DFJBWQ-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 60V, 4A, 175Deg C, 1.8W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | 3-UDFN Exposed Pad | AEC-Q101 | TO-3 | 3-UDFN Exposed Pad |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 4000 milliamps | 4000 milliamps |