Bipolar (BJT) Transistor NPN 460V 1.5A 4MHz 1.6W Surface Mount TO-252-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1035629-DXT13003EK-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 460V
Max Vce (sat): 400mV @ 250mA, 1A
Typical Gain (hFE) (Min): 14 @ 500mA, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS NPN 460V 1.5A TO252-3 Product overview: DXT13003EK-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460V, 1.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 460V, 1.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT13003EK-13 can be used for catalog matching and distributor lookup.
TRANS NPN 460V 1.5A TO252-3
Bipolar Transistors - BJT 100V NPN 460V Trans 1.5A 3W 4MHz 400mV
TRANS NPN 460V 1.5A TO252-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DXT13003EK-13-ND | 1035629-DXT13003EK-13 | 276-DXT13003EK-13 | DXT13003EK-13 | DXT13003EK-13 | DXT13003EK-13 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DXT13003EK-13 | 460V 1.5A TO252 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| VCEO | 460 volts | 460 volts | 460 volts |