TRANS NPN 70V 2A SOT89-3 Product overview: DXTN26070CY-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTN26070CY-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325059-DXTN26070CY-
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 700 mW
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 100mA, 1A
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 220MHz
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-243AA
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DXTN26070CY-13DIDKR,
Base Product Number: DXTN26070
RoHS Status: ROHS3 Compliant
TRANS NPN 70V 2A SOT-89-3
TRANS NPN 70V 2A SOT-89-3
Bipolar (BJT) Transistor NPN 70V 2A 220MHz 700mW Surface Mount SOT-89-3
TRANS NPN 70V 2A SOT89-3
Bipolar Transistors - BJT 70V NPN Transistor 2A Bipolar BJT
TRANS NPN 70V 2A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DXTN26070CY-13 | 1325059-DXTN26070CY-13 | 31-DXTN26070CY-13DKR-ND | DXTN26070CY-13 | DXTN26070CY-13 | DXTN26070CY-13 |
| Product Name | 70V 2A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; TO-243AA | SOT89; TO-243AA | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 70 volts | 70 volts | 70 volts |