TRANS NPN 300V 0.5A SOT89-3 Product overview: DXTA42-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTA42-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 051029-DXTA42-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: DXTA42
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): SXTA42; CXTA42 Lead Free; CXTA42 TR;
Introduction Date: November 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRANS NPN 300V 0.5A SOT-89-3
TRANS NPN 300V 0.5A SOT-89-3
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3
TRANS NPN 300V 0.5A SOT89-3
TRANS, NPN, 300V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 300V 0.5A SOT89-3
Bipolar Transistors - BJT 1000mW 300Vceo
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DXTA42-13 | 051029-DXTA42-13 | 31-DXTA42-13CT-ND | DXTA42-13 | 28AK8984 | DXTA42-13 | DXTA42-13 |
| Product Name | 300V 0.5A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DXTA42-13 | Single Bipolar Transistors | Single Bipolar Transistors | Trans, Npn, 300V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts |