Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 3.9W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 3.9W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 3.9W Surface Mount TO-252-3
TRANS NPN 180V 0.5A TO252-3 Product overview: DXT696BK-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT696BK-13 can be used for catalog matching and distributor lookup.
TRANS, NPN, 180V, 0.5A, 150DEG C, 3.9W ROHS COMPLIANT: YES
TRANS NPN 180V 0.5A TO252-3
TRANS NPN 180V 0.5A TO252-3
Bipolar Transistors - BJT 180V NPN Med Pwr 200mV 3.9W 70MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DXT696BK-13DICT-ND | 276-DXT696BK-13 | 28AK9001 | DXT696BK-13 | DXT696BK-13 | DXT696BK-13 |
| Product Name | Single Bipolar Transistors | 180V 0.5A TO252 Bipolar Transistor | Trans, Npn, 180V, 0.5A, 150Deg C, 3.9W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 180 volts | 180 volts | 180 volts |