TRANS PNP 150V 0.6A SOT89-3 Product overview: DXT5401-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT5401-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 015095-DXT5401-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
TRANS PNP 150V 0.6A SOT-89-3
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 1W Surface Mount SOT-89-3
TRANS PNP 150V 0.6A SOT-89-3
Bipolar Transistors - BJT 1W -150V
TRANS PNP 150V 0.6A SOT89-3
TRANS PNP 150V 0.6A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DXT5401-13 | 015095-DXT5401-13 | 31-DXT5401-13CT-ND | DXT5401-13 | DXT5401-13 | DXT5401-13 |
| Product Name | 150V 0.6A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DXT5401-13 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts |