DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DZT2907A-13 DZT2907A-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015126-DZT2907A-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015126-DZT2907A-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DZT2907A-13 - 015126-DZT2907A-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DZT2907A-13
015126-DZT2907A-13
TRANSISTORS - Transistors (BJT) - Single - DZT2907A-13 015126-DZT2907A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 015126-DZT2907A-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015126-DZT2907A-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 0.6A Bipolar Transistor
276-DZT2907A-13
60V 0.6A Bipolar Transistor 276-DZT2907A-13
TRANS PNP 60V 0.6A SOT223-3 Product overview: DZT2907A-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT2907A-13 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A SOT223-3 Product overview: DZT2907A-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT2907A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DZT2907ADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT2907ADIDKR-ND
Single Bipolar Transistors DZT2907ADIDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DZT2907ADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT2907ADICT-ND
Single Bipolar Transistors DZT2907ADICT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DZT2907ADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT2907ADITR-ND
Single Bipolar Transistors DZT2907ADITR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DZT2907A-13
Bipolar Transistors - BJT DZT2907A-13
Bipolar Transistors - BJT 1W -60V

Bipolar Transistors - BJT 1W -60V

Buy Now Datasheet
Trans, Pnp, 60V, 0.6A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. - 28AK9013 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 0.6A, 150Deg C, 1.5W Rohs Compliant Diodes Inc.
28AK9013
Trans, Pnp, 60V, 0.6A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. 28AK9013
TRANS, PNP, 60V, 0.6A, 150DEG C, 1.5W ROHS COMPLIANT: YES

TRANS, PNP, 60V, 0.6A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
DZT2907A-13
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT DZT2907A-13
60V 1W 100@150mA,10V 600mA PNP SOT-223-3 Bipolar Transistors - BJT ROHS

60V 1W 100@150mA,10V 600mA PNP SOT-223-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DZT2907A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DZT2907A-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DZT2907A-13
TRANS PNP 60V 0.6A SOT223-3

TRANS PNP 60V 0.6A SOT223-3

Supplier's Site
Single Bipolar Transistors - DZT2907A-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DZT2907A-13
Single Bipolar Transistors DZT2907A-13
TRANS PNP 60V 0.6A SOT223-3

TRANS PNP 60V 0.6A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 015126-DZT2907A-13 276-DZT2907A-13 DZT2907ADIDKR-ND DZT2907A-13 28AK9013 DZT2907A-13 DZT2907A-13 DZT2907A-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DZT2907A-13 60V 0.6A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Trans, Pnp, 60V, 0.6A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3 SOT223 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data