Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-89-3
TRANS NPN 160V 0.6A SOT89-3 Product overview: DXT5551-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT5551-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 015096-DXT5551-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
160V 1W 80@10mA,5V 600mA NPN SOT-89-3 Bipolar Transistors - BJT ROHS
TRANS NPN 160V 0.6A SOT89-3
TRANS NPN 160V 0.6A SOT89-3
Bipolar Transistors - BJT 1W 160V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DXT5551DICT-ND | 276-DXT5551-13 | 015096-DXT5551-13 | DXT5551-13 | DXT5551-13 | DXT5551-13 | DXT5551-13 |
| Product Name | Single Bipolar Transistors | 160V 0.6A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DXT5551-13 | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 160 volts | 160 volts | 160 volts | 160 volts |