Manufacturer: Diodes Incorporated
Win Source Part Number: 1035635-DXT5551P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 2.25W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 160V 600mA 130MHz 2.25W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 160V 600mA 130MHz 2.25W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 160V 600mA 130MHz 2.25W Surface Mount PowerDI™ 5
TRANS NPN 160V 0.6A POWERDI5 Product overview: DXT5551P5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT5551P5-13 can be used for catalog matching and distributor lookup.
TRANS NPN 160V 0.6A POWERDI5
TRANS NPN 160V 0.6A POWERDI5
160V 2.25W 80@10mA,5V 600mA NPN PowerDI-5 Bipolar Transistors - BJT ROHS
TRANS, NPN, 160V, 0.6A, 150DEG C, 2.25W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1035635-DXT5551P5-13 | DXT5551P5-13DKR-ND | 276-DXT5551P5-13 | DXT5551P5-13 | DXT5551P5-13 | DXT5551P5-13 | 28AK8998 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DXT5551P5-13 | Single Bipolar Transistors | 160V 0.6A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Npn, 160V, 0.6A, 150Deg C, 2.25W Rohs Compliant Diodes Inc. |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; PowerDI 5 | PowerDI™ 5 | Tape & Reel (TR) | PowerDI™ 5 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 160 volts | 160 volts | 160 volts | 160 volts |