Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2.8W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2.8W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2.8W Surface Mount PowerDI™ 5
TRANS PNP 500V 0.15A POWERDI5 Product overview: DXTP560BP5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTP560BP5-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1035638-DXTP560BP5-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 500mV @ 10mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 50mA, 10V
Maximum Power Dissipation: 2.8W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS, PNP, 500V, 0.15A, 150DEG C, 2.8W ROHS COMPLIANT: YES
TRANS PNP 500V 0.15A POWERDI5
TRANS PNP 500V 0.15A POWERDI5
Bipolar Transistors - BJT PNP - 500 -150mA IC VCEO - 500 ICM - 500
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DXTP560BP5-13DICT-ND | 276-DXTP560BP5-13 | 1035638-DXTP560BP5-13 | 28AK8993 | DXTP560BP5-13 | DXTP560BP5-13 | DXTP560BP5-13 |
| Product Name | Single Bipolar Transistors | 500V 0.15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DXTP560BP5-13 | Trans, Pnp, 500V, 0.15A, 150Deg C, 2.8W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | PowerDI™ 5 | Tape & Reel (TR) | SOT3; PowerDI 5 | TO-3 | PowerDI™ 5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCEO | 500 volts | 500 volts | 500 volts |