Manufacturer: Diodes Incorporated
Win Source Part Number: 103775-DXT2013P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 340mV @ 400mA, 4A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 100V 5A 125MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 100V 5A 125MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 100V 5A 125MHz 3.2W Surface Mount PowerDI™ 5
TRANS PNP 100V 5A POWERDI5 Product overview: DXT2013P5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2013P5-13 can be used for catalog matching and distributor lookup.
TRANS PNP 100V 5A POWERDI5
TRANS, PNP, 100V, 5A, 150DEG C, 3.2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT BIPOLAR TRANS,PNP -100V,-5A
Bipolar Transistors - BJT BIPOLAR TRANS,PNP -100V,-5A
TRANS PNP 100V 5A POWERDI5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 103775-DXT2013P5-13 | DXT2013P5-13DKR-ND | 276-DXT2013P5-13 | DXT2013P5-13 | 28AK8996 | DXT2013P5-13 | 233-DXT2013P5-13 | DXT2013P5-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DXT2013P5-13 | Single Bipolar Transistors | 100V 5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 100V, 5A, 150Deg C, 3.2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Bipolar Transistors - BJT BIPOLAR TRANS,PNP -100V,-5A | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT3; PowerDI 5 | PowerDI™ 5 | Tape & Reel (TR) | TO-3 | PowerDI™ 5 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |