Manufacturer: Diodes Incorporated
Win Source Part Number: 015125-DZT2222A-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS NPN 40V 0.6A SOT223-3 Product overview: DZT2222A-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT2222A-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-223-3
TRANS NPN 40V 0.6A SOT223-3
TRANS NPN 40V 0.6A SOT223-3
Bipolar Transistors - BJT 1W 40V
TRANS, NPN, 40V, 0.6A, 150DEG C, 1W ROHS COMPLIANT: YES
40V 1W 100@150mA,10V 600mA NPN SOT-223-3 Bipolar Transistors - BJT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 015125-DZT2222A-13 | 276-DZT2222A-13 | DZT2222ADICT-ND | DZT2222A-13 | DZT2222A-13 | DZT2222A-13 | 28AK9012 | DZT2222A-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DZT2222A-13 | 40V 0.6A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 40V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |