DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DXT790AP5-13 DXT790AP5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102915-DXT790AP5-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI 5 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 450mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102915-DXT790AP5-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI 5 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 450mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DXT790AP5-13 - 102915-DXT790AP5-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DXT790AP5-13
102915-DXT790AP5-13
TRANSISTORS - Transistors (BJT) - Single - DXT790AP5-13 102915-DXT790AP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 102915-DXT790AP5-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI 5 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 450mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 102915-DXT790AP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 450mV @ 300mA, 3A
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - DXT790AP5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT790AP5-13TR-ND
Single Bipolar Transistors DXT790AP5-13TR-ND
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.2W Surface Mount PowerDI™ 5

Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.2W Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Bipolar Transistors - DXT790AP5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT790AP5-13DKR-ND
Single Bipolar Transistors DXT790AP5-13DKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.2W Surface Mount PowerDI™ 5

Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.2W Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Bipolar Transistors - DXT790AP5-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT790AP5-13CT-ND
Single Bipolar Transistors DXT790AP5-13CT-ND
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.2W Surface Mount PowerDI™ 5

Bipolar (BJT) Transistor PNP 40V 3A 100MHz 3.2W Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
40V 3A Bipolar Transistor
276-DXT790AP5-13
40V 3A Bipolar Transistor 276-DXT790AP5-13
TRANS PNP 40V 3A POWERDI5 Product overview: DXT790AP5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT790AP5-13 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 3A POWERDI5 Product overview: DXT790AP5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT790AP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DXT790AP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DXT790AP5-13
Single Bipolar Transistors DXT790AP5-13
TRANS PNP 40V 3A POWERDI5

TRANS PNP 40V 3A POWERDI5

Supplier's Site Datasheet
Trans, Pnp, 40V, 3A, 150Deg C, 3.2W Rohs Compliant Diodes Inc. - 28AK9003 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 3A, 150Deg C, 3.2W Rohs Compliant Diodes Inc.
28AK9003
Trans, Pnp, 40V, 3A, 150Deg C, 3.2W Rohs Compliant Diodes Inc. 28AK9003
TRANS, PNP, 40V, 3A, 150DEG C, 3.2W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 3A, 150DEG C, 3.2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DXT790AP5-13
Bipolar Transistors - BJT DXT790AP5-13
Bipolar Transistors - BJT BIPOLAR TRANS,PNP 40V,3A

Bipolar Transistors - BJT BIPOLAR TRANS,PNP 40V,3A

Buy Now Datasheet
Trans GP BJT PNP 40V 3A 3200mW Automotive 3-Pin(3+Tab) PowerDI 5 T/R - 233-DXT790AP5-13 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 40V 3A 3200mW Automotive 3-Pin(3+Tab) PowerDI 5 T/R
233-DXT790AP5-13
Trans GP BJT PNP 40V 3A 3200mW Automotive 3-Pin(3+Tab) PowerDI 5 T/R 233-DXT790AP5-13
Trans GP BJT PNP 40V 3A 3200mW Automotive 3-Pin(3+Tab) PowerDI 5 T/R

Trans GP BJT PNP 40V 3A 3200mW Automotive 3-Pin(3+Tab) PowerDI 5 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DXT790AP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DXT790AP5-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DXT790AP5-13
TRANS PNP 40V 3A POWERDI5

TRANS PNP 40V 3A POWERDI5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 102915-DXT790AP5-13 DXT790AP5-13TR-ND 276-DXT790AP5-13 DXT790AP5-13 28AK9003 DXT790AP5-13 233-DXT790AP5-13 DXT790AP5-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DXT790AP5-13 Single Bipolar Transistors 40V 3A Bipolar Transistor Single Bipolar Transistors Trans, Pnp, 40V, 3A, 150Deg C, 3.2W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Trans GP BJT PNP 40V 3A 3200mW Automotive 3-Pin(3+Tab) PowerDI 5 T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT3; PowerDI 5 PowerDI™ 5 Tape & Reel (TR) PowerDI™ 5 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data