Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 2W Surface Mount SOT-223-3
TRANS NPN 160V 0.6A SOT-223-3
TRANS NPN 160V 0.6A SOT-223-3
TRANS NPN 160V 0.6A SOT223-3 Product overview: DZT5551Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT5551Q-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869975-DZT5551Q-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 160 V 600 mA 300MHz 2 W Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DZT5551
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
TRANS NPN 160V 0.6A SOT223-3
TRANS, NPN, 160V, 0.6A, 150DEG C, 2W ROHS COMPLIANT: YES
TRANS NPN 160V 0.6A SOT223-3
Bipolar Transistors - BJT Pwr Hi Voltage Transistor
160V 2W 80@10mA,5V 600mA NPN SOT-223-3 Bipolar Transistors - BJT ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DZT5551Q-13TR-ND | 276-DZT5551Q-13 | 869975-DZT5551Q-13 | DZT5551Q-13 | 28AK9015 | DZT5551Q-13 | DZT5551Q-13 | DZT5551Q-13 |
| Product Name | Single Bipolar Transistors | 160V 0.6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DZT5551Q-13 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 160V, 0.6A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223-3 | AEC-Q101 | TO-3 | SOT223; TO-261-4, TO-261AA | SOT223 | |
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps |