DIODES Incorporated 40V 0.6A SOT89 Bipolar Transistor DXT2222A-13

Description
TRANS NPN 40V 0.6A SOT89-3 Product overview: DXT2222A-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2222A-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 40V 0.6A SOT89-3 Product overview: DXT2222A-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2222A-13 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 07AH3823 is an NPN transistor with a maximum collector-emitter voltage of 40V and a continuous collector current rating of 600mA. It features a power dissipation capability of 0.75W and is suitable for medium power switching and amplification applications. The device is housed in a SOT89 package and is compliant with RoHS standards, being lead-free and halogen-free. It is also qualified to AEC-Q101 standards, indicating high reliability for automotive applications. The transistor exhibits a current gain (hFE) of up to 100 and a transition frequency of 300MHz, making it suitable for high-frequency applications. The operating temperature range is from -55°C to +150°C, providing versatility in various environments.

Datasheet Summary
Powered by GS/AI

The 07AH3823 is an NPN transistor with a maximum collector-emitter voltage of 40V and a continuous collector current rating of 600mA. It features a power dissipation capability of 0.75W and is suitable for medium power switching and amplification applications. The device is housed in a SOT89 package and is compliant with RoHS standards, being lead-free and halogen-free. It is also qualified to AEC-Q101 standards, indicating high reliability for automotive applications. The transistor exhibits a current gain (hFE) of up to 100 and a transition frequency of 300MHz, making it suitable for high-frequency applications. The operating temperature range is from -55°C to +150°C, providing versatility in various environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A SOT89 Bipolar Transistor
276-DXT2222A-13
40V 0.6A SOT89 Bipolar Transistor 276-DXT2222A-13
TRANS NPN 40V 0.6A SOT89-3 Product overview: DXT2222A-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2222A-13 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A SOT89-3 Product overview: DXT2222A-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2222A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DXT2222A-13 - 015093-DXT2222A-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DXT2222A-13
015093-DXT2222A-13
TRANSISTORS - Transistors (BJT) - Single - DXT2222A-13 015093-DXT2222A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 015093-DXT2222A-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015093-DXT2222A-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - DXT2222ADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT2222ADICT-ND
Single Bipolar Transistors DXT2222ADICT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - DXT2222ADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT2222ADIDKR-ND
Single Bipolar Transistors DXT2222ADIDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - DXT2222ADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT2222ADITR-ND
Single Bipolar Transistors DXT2222ADITR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DXT2222A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DXT2222A-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DXT2222A-13
TRANS NPN 40V 0.6A SOT89-3

TRANS NPN 40V 0.6A SOT89-3

Supplier's Site
Trans, Npn, 40V, 0.6A, 0.75W; Transistor Polarity Diodes Inc. - 07AH3823 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.6A, 0.75W; Transistor Polarity Diodes Inc.
07AH3823
Trans, Npn, 40V, 0.6A, 0.75W; Transistor Polarity Diodes Inc. 07AH3823
TRANS, NPN, 40V, 0.6A, 0.75W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:750mW; DC Collector Current:600mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 40V, 0.6A, 0.75W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:750mW; DC Collector Current:600mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - DXT2222A-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DXT2222A-13
Single Bipolar Transistors DXT2222A-13
TRANS NPN 40V 0.6A SOT89-3

TRANS NPN 40V 0.6A SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DXT2222A-13
Bipolar Transistors - BJT DXT2222A-13
Bipolar Transistors - BJT 1000mW 40Vceo

Bipolar Transistors - BJT 1000mW 40Vceo

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DXT2222A-13 015093-DXT2222A-13 DXT2222ADICT-ND DXT2222A-13 07AH3823 DXT2222A-13 DXT2222A-13
Product Name 40V 0.6A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DXT2222A-13 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 40V, 0.6A, 0.75W; Transistor Polarity Diodes Inc. Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT89; SOT-89-3 SOT89; TO-243AA TO-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 800 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 957773-BC857SH6327XTSA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3
IC(max) 100 milliamps
View Details
8 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ARW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 1658865 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details