Manufacturer: Diodes Incorporated
Win Source Part Number: 015097-DXT651-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
TRANS NPN 60V 3A SOT89-3 Product overview: DXT651-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT651-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 3A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 60V 3A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 60V 3A 200MHz 1W Surface Mount SOT-89-3
TRANS NPN 60V 3A SOT89-3
TRANS, NPN, 60V, 3A, 150DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 60V 3A SOT89-3
Bipolar Transistors - BJT BIPOLAR NPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 015097-DXT651-13 | 276-DXT651-13 | DXT651-13DIDKR-ND | DXT651-13 | 28AK8999 | DXT651-13 | DXT651-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DXT651-13 | 60V 3A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 60V, 3A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |