onsemi DTC144EET1G Digital Transistor
onsemi DTC144EET1G Digital Transistor
onsemi DTC144EET1G Digital Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 015051-DTC144EET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
NPN Bipolar Digital Transistor (BRT)
NPN Digital Transistor 50V 100mA 200mW SOT-416 Product overview: DTC144EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 200mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144EET1G can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V 0.1A SC75
80@5mA,10V 1 NPN - Pre Biased 200mW 100mA 50V 500nA SC-75(SOT-523) Digital Transistors ROHS
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
TRANS PREBIAS NPN 50V 100MA SC75
BRT TRANSISTOR, 50V, 47K/47KOHM, SC75; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 200 mW, 100 mA, 80 RoHS Compliant: Yes
TRANSISTOR, DIGITAL, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 8010121 | 8010121P | 015051-DTC144EET1G | DTC144EET1GOSDKR-ND | DTC144EET1G | 292-DTC144EET1G | DTC144EET1G | DTC144EET1G | DTC144EET1G | DTC144EET1G | 88H4632 | 47T4975 | 27AC4092 |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC144EET1G | Single, Pre-Biased Bipolar Transistors | 50V 100mA 200mW Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Digital Transistors | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 47K/47Kohm, Sc75; Digital Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 200 Mw, 100 Ma, 80 Rohs Compliant Onsemi | Transistor, Digital, Full Reel; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | NPN | |||||
| Package Type | Sot-416 (sc-75) | SOT3; SC-75, SOT-416 | SC-75, SOT-416 | SC-75 (SOT-416) 3 LEAD | SC-75, SOT-416 | TO-3 | TO-3 | TO-3 | |||||
| Number of units in IC | 1 | ||||||||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |