Win Source Part Number: 1056552-DXTP19020DP5
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 3 W
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 8 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 275mV @ 800mA, 8A
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100mA, 2V
Frequency - Transition: 176MHz
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FMMT718TA; ZUMT718TA; DCX69-13; DSA7503S0L; DSA7504Q0L; NSS20600CF8T1GDXTP19
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: DXTP19020DP5-13DKR,D
Base Product Number: DXTP19020
Bipolar (BJT) Transistor PNP 20V 8A 176MHz 3W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 20V 8A 176MHz 3W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 20V 8A 176MHz 3W Surface Mount PowerDI™ 5
TRANS PNP 20V 8A POWERDI5 Product overview: DXTP19020DP5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTP19020DP5-13 can be used for catalog matching and distributor lookup.
TRANS PNP 20V 8A POWERDI5
Bipolar Transistors - BJT BIPOLAR TRANS,PNP
TRANS PNP 20V 8A POWERDI5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1056552-DXTP19020DP5-13 | DXTP19020DP5-13CT-ND | 276-DXTP19020DP5-13 | DXTP19020DP5-13 | DXTP19020DP5-13 | DXTP19020DP5-13 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 20V 8A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3 | PowerDI™ 5 | Tape & Reel (TR) | PowerDI™ 5 | ||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||
| Power Gain | 300 dB | |||||
| Operating Frequency | 176 MHz | 176 MHz |