TRANS NPN 60V 6A POWERDI5 Product overview: DXT2010P5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2010P5-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3.2W Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 917735-DXT2010P5-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 6 A 130MHz 3.2 W Surface Mount PowerDI™ 5
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: DXT2010
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: DXT2010P5-13DKR, DXT2010P5-13CT, DXT2010P513, DXT2010P5-13TR
TRANS NPN 60V 6A POWERDI5
Bipolar Transistors - BJT BIPOLAR TRANS,NPN 60V,6A
TRANS NPN 60V 6A POWERDI5
TRANSISTOR, NPN, 60V, 6A, 3.2W, POWERDI5; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:3.2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-DXT2010P5-13 | DXT2010P5-13TR-ND | 917735-DXT2010P5-13 | DXT2010P5-13 | DXT2010P5-13 | DXT2010P5-13 | 12T2035 |
| Product Name | 60V 6A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DXT2010P5-13 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 60V, 6A, 3.2W, Powerdi5; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | PowerDI™ 5 | SOT3; PowerDI™ 5 | PowerDI™ 5 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |