Bipolar (BJT) Transistor PNP 100V 2A 135MHz 690mW Surface Mount U-DFN2020-3
Bipolar (BJT) Transistor PNP 100V 2A 135MHz 690mW Surface Mount U-DFN2020-3
Bipolar (BJT) Transistor PNP 100V 2A 135MHz 690mW Surface Mount U-DFN2020-3
TRANS PNP 100V 2A 3DFN
TRANS PNP 100V 2A 3DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTP58100CFDB-7DKR-ND | DXTP58100CFDB-7 | DXTP58100CFDB-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | 3-UDFN Exposed Pad | 3-UDFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 2000 milliamps | 2000 milliamps |