Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3.2W Surface Mount PowerDI™ 5
TRANS PNP 60V 5.5A POWERDI5 Product overview: DXT2012P5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2012P5-13 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIPOLAR TRANS,PNP 60V,-5.5A
TRANS PNP 60V 5.5A POWERDI5
TRANS, PNP, 60V, 5.5A, 150DEG C, 3.2W ROHS COMPLIANT: YES
TRANS PNP 60V 5.5A POWERDI5
TRANS PNP 60V 5.5A POWERDI5
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DXT2012P5-13CT-ND | 276-DXT2012P5-13 | DXT2012P5-13 | 233-DXT2012P5-13 | 28AK8995 | DXT2012P5-13 | DXT2012P5-13 |
| Product Name | Single Bipolar Transistors | 60V 5.5A Bipolar Transistor | Bipolar Transistors - BJT | TRANS PNP 60V 5.5A POWERDI5 | Trans, Pnp, 60V, 5.5A, 150Deg C, 3.2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | PowerDI™ 5 | Tape & Reel (TR) | TO-3 | PowerDI™ 5 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |