TRANS NPN 45V 3A POWERDI5 Product overview: DXT690BP5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT690BP5-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 3A 150MHz 740mW Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 45V 3A 150MHz 740mW Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor NPN 45V 3A 150MHz 740mW Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 106040-DXT690BP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 350mV @ 150mA, 3A
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
TRANS, NPN, 45V, 3A, 150DEG C, 3.2W ROHS COMPLIANT: YES
TRANS NPN 45V 3A POWERDI5
TRANS NPN 45V 3A POWERDI5
Bipolar Transistors - BJT BIPOLAR TRANS,NPN 45V,3A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DXT690BP5-13 | DXT690BP5-13CT-ND | 106040-DXT690BP5-13 | 28AK9000 | DXT690BP5-13 | DXT690BP5-13 | DXT690BP5-13 |
| Product Name | 45V 3A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DXT690BP5-13 | Trans, Npn, 45V, 3A, 150Deg C, 3.2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | PowerDI™ 5 | SOT3; PowerDI 5 | TO-3 | PowerDITM 5 | PowerDI™ 5 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |