Manufacturer: Diodes Incorporated
Win Source Part Number: 080848-DXTA92-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 1mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
TRANS PNP 300V 0.5A SOT89-3 Product overview: DXTA92-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTA92-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-89-3
TRANS PNP 300V 0.5A SOT89-3
TRANS PNP 300V 0.5A SOT89-3
Bipolar Transistors - BJT 1000mW -300Vceo
TRANS, PNP, 300V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 080848-DXTA92-13 | 276-DXTA92-13 | DXTA92-13DITR-ND | DXTA92-13 | DXTA92-13 | DXTA92-13 | 28AK8985 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DXTA92-13 | 300V 0.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 300V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts |