DIODES Incorporated Single Bipolar Transistors DXT3904-13

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DXT3904-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT3904-13DIDKR-ND
Single Bipolar Transistors DXT3904-13DIDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - DXT3904-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT3904-13DICT-ND
Single Bipolar Transistors DXT3904-13DICT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - DXT3904-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DXT3904-13DITR-ND
Single Bipolar Transistors DXT3904-13DITR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DXT3904-13 - 015094-DXT3904-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DXT3904-13
015094-DXT3904-13
TRANSISTORS - Transistors (BJT) - Single - DXT3904-13 015094-DXT3904-13
Manufacturer: Diodes Incorporated Win Source Part Number: 015094-DXT3904-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 015094-DXT3904-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 0.2A SOT89 Bipolar Transistor
276-DXT3904-13
40V 0.2A SOT89 Bipolar Transistor 276-DXT3904-13
TRANS NPN 40V 0.2A SOT89-3 Product overview: DXT3904-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT3904-13 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.2A SOT89-3 Product overview: DXT3904-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT3904-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, 40V, 200Ma, 1W, Sot-89; Transistor Polarity Diodes Inc. - 25R4576 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 200Ma, 1W, Sot-89; Transistor Polarity Diodes Inc.
25R4576
Transistor, Npn, 40V, 200Ma, 1W, Sot-89; Transistor Polarity Diodes Inc. 25R4576
TRANSISTOR, NPN, 40V, 200mA, 1W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 200mA, 1W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
DXT3904-13
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT DXT3904-13
40V 1W 100@10mA,1V 200mA NPN SOT-89-3 Bipolar Transistors - BJT ROHS

40V 1W 100@10mA,1V 200mA NPN SOT-89-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANS NPN BIPO 40V 200MA SOT89-3 - 233-DXT3904-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN BIPO 40V 200MA SOT89-3
233-DXT3904-13
TRANS NPN BIPO 40V 200MA SOT89-3 233-DXT3904-13
TRANS NPN BIPO 40V 200MA SOT89-3

TRANS NPN BIPO 40V 200MA SOT89-3

Supplier's Site
Single Bipolar Transistors - DXT3904-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DXT3904-13
Single Bipolar Transistors DXT3904-13
TRANS NPN 40V 0.2A SOT89-3

TRANS NPN 40V 0.2A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DXT3904-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DXT3904-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DXT3904-13
TRANS NPN 40V 0.2A SOT89-3

TRANS NPN 40V 0.2A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DXT3904-13DIDKR-ND 015094-DXT3904-13 276-DXT3904-13 25R4576 DXT3904-13 233-DXT3904-13 DXT3904-13 DXT3904-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DXT3904-13 40V 0.2A SOT89 Bipolar Transistor Transistor, Npn, 40V, 200Ma, 1W, Sot-89; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANS NPN BIPO 40V 200MA SOT89-3 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR) TO-3; SOT89 SOT89 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCP55H6327XTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
Specs
Package Type DFN1412-6
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
Bipolar Transistors - 1690596 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details