TRANS PNP 300V 0.5A SOT223-3 Product overview: DZTA92-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZTA92-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 015135-DZTA92-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: DZTA92
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PZTA92; PZTA92_NL; PZTA92_L99Z; PZTA92_Q;
Introduction Date: August 06, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TRANS PNP 300V 0.5A SOT223-3
Bipolar Transistors - BJT 1W -300V
TRANS, PNP, 300V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES
TRANS PNP 300V 0.5A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-DZTA92-13 | DZTA92DICT-ND | 015135-DZTA92-13 | DZTA92-13 | DZTA92-13 | 28AK9011 | DZTA92-13 |
| Product Name | 300V 0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DZTA92-13 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 300V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts |