Bipolar (BJT) Transistor NPN 100V 2A 175MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Win Source Part Number: 1377148-DXTN07100BFG
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (SWP) Type UX
Base Product Number: DXTN07100
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 2 A
Voltage - Collector Emitter Breakdown (Max): 100 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 200mA, 2A
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 175MHz
Power - Max: 900 mW
TRANS NPN 100V 2A POWERDI3 Product overview: DXTN07100BFG-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTN07100BFG-7 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT Pwr Mid Perf Transistor
TRANS NPN 100V 2A POWERDI3
TRANS NPN 100V 2A POWERDI3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DXTN07100BFG-7DICT-ND | 1377148-DXTN07100BFG-7 | 276-DXTN07100BFG-7 | DXTN07100BFG-7 | DXTN07100BFG-7 | DXTN07100BFG-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 100V 2A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | 8-PowerVDFN | SOT3 | Tape & Reel (TR) | PowerDI3333-8 (SWP) Type UX | 8-PowerVDFN | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts |