TRANS PNP 140V 4A POWERDI5 Product overview: DXT2014P5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT2014P5-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 140V 4A 120MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 140V 4A 120MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 140V 4A 120MHz 3.2W Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 1035632-DXT2014P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Family Name: DXT2014P5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 360mV @ 300mA, 3A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 3.2W
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT BIPOLAR TRANS,PNP -140V,-4A
TRANS PNP 140V 4A POWERDI5
TRANS PNP 140V 4A POWERDI5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DXT2014P5-13 | DXT2014P5-13CT-ND | 1035632-DXT2014P5-13 | DXT2014P5-13 | DXT2014P5-13 | DXT2014P5-13 |
| Product Name | 140V 4A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DXT2014P5-13 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | PowerDI™ 5 | SOT3; PowerDI 5 | PowerDI™ 5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 140 volts | 140 volts | 140 volts |