DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DZT5551-13 DZT5551-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080852-DZT5551-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080852-DZT5551-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DZT5551-13 - 080852-DZT5551-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DZT5551-13
080852-DZT5551-13
TRANSISTORS - Transistors (BJT) - Single - DZT5551-13 080852-DZT5551-13
Manufacturer: Diodes Incorporated Win Source Part Number: 080852-DZT5551-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 080852-DZT5551-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
160V 0.6A Bipolar Transistor
276-DZT5551-13
160V 0.6A Bipolar Transistor 276-DZT5551-13
TRANS NPN 160V 0.6A SOT223-3 Product overview: DZT5551-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT5551-13 can be used for catalog matching and distributor lookup.

TRANS NPN 160V 0.6A SOT223-3 Product overview: DZT5551-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT5551-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DZT5551DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT5551DICT-ND
Single Bipolar Transistors DZT5551DICT-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DZT5551DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT5551DIDKR-ND
Single Bipolar Transistors DZT5551DIDKR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DZT5551DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT5551DITR-ND
Single Bipolar Transistors DZT5551DITR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Trans, Npn, 160V, 0.6A, 150Deg C, 2W; Transistor Polarity Diodes Inc. - 07AH3825 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 160V, 0.6A, 150Deg C, 2W; Transistor Polarity Diodes Inc.
07AH3825
Trans, Npn, 160V, 0.6A, 150Deg C, 2W; Transistor Polarity Diodes Inc. 07AH3825
TRANS, NPN, 160V, 0.6A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:130MHz; Power Dissipation Pd:2W; DC Collector Current:600mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 160V, 0.6A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:130MHz; Power Dissipation Pd:2W; DC Collector Current:600mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 160V, 0.6A, 150Deg C, 2W; Transistor Polarity Diodes Inc. - 07AH3826 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 160V, 0.6A, 150Deg C, 2W; Transistor Polarity Diodes Inc.
07AH3826
Trans, Npn, 160V, 0.6A, 150Deg C, 2W; Transistor Polarity Diodes Inc. 07AH3826
TRANS, NPN, 160V, 0.6A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:130MHz; Power Dissipation Pd:2W; DC Collector Current:600mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 160V, 0.6A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:130MHz; Power Dissipation Pd:2W; DC Collector Current:600mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
DZT5551-13
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT DZT5551-13
160V 1W 80@10mA,5V 600mA NPN SOT-223-3 Bipolar Transistors - BJT ROHS

160V 1W 80@10mA,5V 600mA NPN SOT-223-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - DZT5551-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DZT5551-13
Single Bipolar Transistors DZT5551-13
TRANS NPN 160V 0.6A SOT223-3

TRANS NPN 160V 0.6A SOT223-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DZT5551-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DZT5551-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DZT5551-13
TRANS NPN 160V 0.6A SOT223-3

TRANS NPN 160V 0.6A SOT223-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 080852-DZT5551-13 276-DZT5551-13 DZT5551DICT-ND 07AH3825 DZT5551-13 DZT5551-13 DZT5551-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DZT5551-13 160V 0.6A Bipolar Transistor Single Bipolar Transistors Trans, Npn, 160V, 0.6A, 150Deg C, 2W; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3 SOT223 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 160 volts 160 volts 160 volts 160 volts
Unlock Full Specs
to access all available technical data