Manufacturer: Diodes Incorporated
Win Source Part Number: 1170472-DXTP03200BP5
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRANS PNP 200V 2A POWERDI5 Product overview: DXTP03200BP5-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTP03200BP5-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 3.2W Surface Mount PowerDI™ 5
TRANS PNP 200V 2A POWERDI5
Bipolar Transistors - BJT 200V PNP High Volt Vceo -200V 3.2W
TRANS PNP 200V 2A POWERDI5
TRANS, PNP, 200V, 2A, 150DEG C, 3.2W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1170472-DXTP03200BP5-13 | 276-DXTP03200BP5-13 | DXTP03200BP5-13DIDKR-ND | DXTP03200BP5-13 | DXTP03200BP5-13 | DXTP03200BP5-13 | 28AK8989 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DXTP03200BP5-13 | 200V 2A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 200V, 2A, 150Deg C, 3.2W Rohs Compliant Diodes Inc. |
| Package Type | SOT3 | Tape & Reel (TR) | PowerDI™ 5 | PowerDI™ 5 | TO-3 | ||
| Polarity | PNP | PNP | PNP; PNP | PNP | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 200 volts | 200 volts | 200 volts |