Manufacturer: Diodes Incorporated
Win Source Part Number: 080847-DXT3150-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 200mA, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TRANS NPN 25V 5A SOT89-3 Product overview: DXT3150-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT3150-13 can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 25V, 5A, 1W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 1000mW 25Vceo
TRANS NPN 25V 5A SOT89-3
TRANS NPN 25V 5A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 080847-DXT3150-13 | 276-DXT3150-13 | 25R4575 | DXT3150-13 | DXT3150-13 | DXT3150-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DXT3150-13 | 25V 5A SOT89 Bipolar Transistor | Transistor, Npn, 25V, 5A, 1W, Sot-89; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | TO-3; SOT89 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 25 volts | 25 volts | 25 volts |