TRANS NPN 40V 5A UDFN2020-3
TRANS NPN 40V 5A UDFN2020-3
TRANS NPN 40V 5A UDFN2020-3
TRANS, NPN, 40V, 5A, 150DEG C, 1.25W ROHS COMPLIANT: YES
SS LOW SAT TRANSISTOR U-DFN2020
SS LOW SAT TRANSISTOR U-DFN2020-
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTN5840CFDB-7TR-ND | 68AH9675 | DXTN5840CFDB-7 | DXTN5840CFDB-7 |
| Product Name | Single Bipolar Transistors | Trans, Npn, 40V, 5A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | 3-UDFN Exposed Pad | TO-3 | 3-UDFN Exposed Pad | |
| Transistor Type | Trans, Npn, 40V, 5A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 5000 milliamps | 5000 milliamps |