TRANS PNP 60V 3A SOT89-3 Product overview: DXT751Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXT751Q-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1035636-DXT751Q-13
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 3A SOT-89-3
Bipolar (BJT) Transistor PNP 60V 3A 100MHz 1W Surface Mount SOT-89-3
TRANS PNP 60V 3A SOT-89-3
Bipolar Transistors - BJT Pwr Mid Perf Transistor
TRANS PNP 60V 3A SOT89-3
TRANS PNP 60V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DXT751Q-13 | 1035636-DXT751Q-13 | 31-DXT751Q-13DKR-ND | DXT751Q-13 | DXT751Q-13 | DXT751Q-13 |
| Product Name | 60V 3A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DXT751Q-13 | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | |||
| Package Type | Tape & Reel (TR) | SOT3 | SOT89; TO-243AA | SOT89; TO-243AA | SOT89; SOT-89-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |