Manufacturer: Diodes Incorporated
Win Source Part Number: 869977-DZTA42Q-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 1 W Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DZTA42
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
TRANS NPN 300V 0.5A SOT-223-3
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-223-3
TRANS NPN 300V 0.5A SOT-223-3
TRANS NPN 300V 0.5A SOT223-3 Product overview: DZTA42Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZTA42Q-13 can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.5A SOT223-3
Bipolar Transistors - BJT Pwr Hi Voltage Transistor
TRANS NPN 300V 0.5A SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 869977-DZTA42Q-13 | 31-DZTA42Q-13DKR-ND | 276-DZTA42Q-13 | DZTA42Q-13 | DZTA42Q-13 | DZTA42Q-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DZTA42Q-13 | Single Bipolar Transistors | 300V 0.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-223-3 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |