TRANS PNP 100V 3A POWERDI5060-8
Bipolar (BJT) Transistor PNP 100V 3A 125MHz 5W Surface Mount PowerDI5060-8 (Type Q)
TRANS PNP 100V 3A POWERDI5060-8
Win Source Part Number: 1377139-DXTP3C100PSQ
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8 (Type Q)
Base Product Number: DXTP3C100
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Affected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 3 A
Voltage - Collector Emitter Breakdown (Max): 100 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 170 @ 500mA, 10V
Vce Saturation (Max) @ Ib, Ic: 360mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 125MHz
Power - Max: 5 W
TRANS PNP 100V 3A POWERDI5060-8 Product overview: DXTP3C100PSQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DXTP3C100PSQ-13 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 100V PNP High Pwr Low Sat Transistor
TRANS PNP 100V 3A POWERDI5060-8
TRANS, PNP, 100V, 3A, 175DEG C, 5W ROHS COMPLIANT: YES
TRANS PNP 100V 3A POWERDI5060-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTP3C100PSQ-13DKR-ND | 1377139-DXTP3C100PSQ-13 | 276-DXTP3C100PSQ-13 | DXTP3C100PSQ-13 | DXTP3C100PSQ-13 | 28AK8990 | DXTP3C100PSQ-13 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 100V 3A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 100V, 3A, 175Deg C, 5W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | 8-PowerTDFN | SOT3 | Tape & Reel (TR) | AEC-Q101 | TO-3 | 8-PowerTDFN | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps |