Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43TR16512A-15HBLI-TR

Description
IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512A-15HBLI- TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512A-15H BLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512A-15HBLI- TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512A-15H BLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43TR16512A-15HBLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16512A-15HBLI-TR
Memory IC and Storage Component 774-IS43TR16512A-15HBLI-TR
IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512A-15HBLI- TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512A-15H BLI-TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512A-15HBLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512A-15HBLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43TR16512A-15HBLI-TR - 921698-IS43TR16512A-15HBLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR16512A-15HBLI-TR
921698-IS43TR16512A-15HBLI-TR
Memory - SDRAM - IS43TR16512A-15HBLI-TR 921698-IS43TR16512A-15HBLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921698-IS43TR16512A- 15HBLI-TR Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667 MHz 20 ns 96-LFBGA (10x14) Package: Reel - TR Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-LFBGA (10x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921698-IS43TR16512A-15HBLI-TR
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667 MHz 20 ns 96-LFBGA (10x14)
Package: Reel - TR
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-LFBGA (10x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - IS43TR16512A-15HBLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

Buy Now Datasheet
SDRAM - DDR3 Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

Buy Now Datasheet
IC DRAM 8GBIT PAR 96LFBGA

IC DRAM 8GBIT PAR 96LFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory IS43TR16512A-15HBLI-TR
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site
DRAM Chip DDR3 SDRAM 8G-Bit 512Mx16 1.5V 96-Pin LFBGA T/R - 413-IS43TR16512A-15HBLI-TR - Utmel Electronic Limited
Hong Kong, China
DRAM Chip DDR3 SDRAM 8G-Bit 512Mx16 1.5V 96-Pin LFBGA T/R
413-IS43TR16512A-15HBLI-TR
DRAM Chip DDR3 SDRAM 8G-Bit 512Mx16 1.5V 96-Pin LFBGA T/R 413-IS43TR16512A-15HBLI-TR
DRAM Chip DDR3 SDRAM 8G-Bit 512Mx16 1.5V 96-Pin LFBGA T/R

DRAM Chip DDR3 SDRAM 8G-Bit 512Mx16 1.5V 96-Pin LFBGA T/R

Supplier's Site
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43TR16512A-15HBLI-TR 921698-IS43TR16512A-15HBLI-TR IS43TR16512A-15HBLI-TR-ND IS43TR16512A-15HBLI-TR IS43TR16512A-15HBLI-TR IS43TR16512A-15HBLI-TR 413-IS43TR16512A-15HBLI-TR IS43TR16512A-15HBLI-TR
Product Name Memory IC and Storage Component Memory - SDRAM - IS43TR16512A-15HBLI-TR Memory Memory Memory Integrated Circuits (ICs) - Memory DRAM Chip DDR3 SDRAM 8G-Bit 512Mx16 1.5V 96-Pin LFBGA T/R Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; Tape & Reel (TR) BGA; 96-LFBGA (10x14) 96-LFBGA BGA; 96-LFBGA 96-LFBGA BGA 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27LS00AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers