Micron Technology, Inc. Memory - SDRAM - MT53D1024M32D4DT-046 WT:D MT53D1024M32D4DT-046 WT:D

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53D1024M32D4DT-046 WT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D1024M32D4DT-046 WT:D
Memory - SDRAM - MT53D1024M32D4DT-046 WT:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5)
Package: 200-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53D1024
Categories: Integrated Circuits (ICs)
Case / Package: 200-VFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53D1024M32D4DT-046 WT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D1024M32D4DT-046 WT:D
2.133GHZ Memory IC and Storage Component 774-MT53D1024M32D4DT-046 WT:D
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 WT:D can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT-046 WT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lpddr432G1Gx32Fbgawtqdp, Tray Rohs Compliant Micron - 83AH2735 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr432G1Gx32Fbgawtqdp, Tray Rohs Compliant Micron
83AH2735
Lpddr432G1Gx32Fbgawtqdp, Tray Rohs Compliant Micron 83AH2735
LPDDR432G1GX32FBGAWT QDP, TRAY ROHS COMPLIANT: YES

LPDDR432G1GX32FBGAWTQDP, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dram, 1G X 32Bit, -25 To 85Deg C Rohs Compliant Micron - 32AJ7544 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 32Bit, -25 To 85Deg C Rohs Compliant Micron
32AJ7544
Dram, 1G X 32Bit, -25 To 85Deg C Rohs Compliant Micron 32AJ7544
DRAM, 1G X 32BIT, -25 TO 85DEG C ROHS COMPLIANT: YES

DRAM, 1G X 32BIT, -25 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 32GBIT 2.133GHZ 200VFBGA

IC DRAM 32GBIT 2.133GHZ 200VFBGA

Supplier's Site
IC DRAM 32GBIT 2.133GHZ 200VFBGA

IC DRAM 32GBIT 2.133GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

Buy Now
IC DRAM LPDDR4 32G FBGA - 533-MT53D1024M32D4DT-046 WT:D - Utmel Electronic Limited
Hong Kong, China
IC DRAM LPDDR4 32G FBGA
533-MT53D1024M32D4DT-046 WT:D
IC DRAM LPDDR4 32G FBGA 533-MT53D1024M32D4DT-046 WT:D
IC DRAM LPDDR4 32G FBGA

IC DRAM LPDDR4 32G FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1024M32D4DT-046 WT:D 83AH2735 32AJ7544 MT53D1024M32D4DT-046 WT:D MT53D1024M32D4DT-046 WT:D MT53D1024M32D4DT-046 WT:D 533-MT53D1024M32D4DT-046 WT:D
Product Name Memory - SDRAM - MT53D1024M32D4DT-046 WT:D 2.133GHZ Memory IC and Storage Component Lpddr432G1Gx32Fbgawtqdp, Tray Rohs Compliant Micron Dram, 1G X 32Bit, -25 To 85Deg C Rohs Compliant Micron Memory Memory Memory IC DRAM LPDDR4 32G FBGA
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 200-VFBGA (10x14.5) BGA; Tray 200-VFBGA BGA; 200-VFBGA 200-VFBGA
Density 32000000 kbits 32000000 kbits 32000000 kbits 32000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details