SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 851900-IS43TR16256A-
Features: Memory IC 800 MHz 20 ns
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS43TR16256A-125KBLI
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4G PARALLEL 96TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16256A-125KBLI-TR-ND | 851900-IS43TR16256A-125KBLI-TR | 774-IS43TR16256A-125KBLI-TR | IS43TR16256A-125KBLI-TR | IS43TR16256A-125KBLI-TR | IS43TR16256A-125KBLI-TR | IS43TR16256A-125KBLI-TR | 413-IS43TR16256A-125KBLI-TR |
| Product Name | Memory | Memory - SDRAM - IS43TR16256A-125KBLI-TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | IC DRAM 4G PARALLEL 96TWBGA |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Tape & Reel (TR) | BGA; 96-TFBGA | 96-TFBGA | BGA | 96-TFBGA | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V~1.575V | ||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns |