Micron Technology, Inc. Memory - SDRAM - MT40A256M16GE-083E:B MT40A256M16GE-083E:B

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Family Name: MT40A256M16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (14x9) Supply Voltage - Operating: 1.14 V to 1.26 V Memory Format: DRAM Max Frequency: 1.2GHz Alternative Parts (Cross-Reference): K4A4G165WE-BCPB; NT5AD256M16B2-GNI ; MT40A256M16LY-062E:F ; MT40A256M16GE-083E IT:B; Introduction Date: August 01, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Family Name: MT40A256M16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (14x9) Supply Voltage - Operating: 1.14 V to 1.26 V Memory Format: DRAM Max Frequency: 1.2GHz Alternative Parts (Cross-Reference): K4A4G165WE-BCPB; NT5AD256M16B2-GNI ; MT40A256M16LY-062E:F ; MT40A256M16GE-083E IT:B; Introduction Date: August 01, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A256M16GE-083E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A256M16GE-083E:B
Memory - SDRAM - MT40A256M16GE-083E:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Family Name: MT40A256M16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (14x9) Supply Voltage - Operating: 1.14 V to 1.26 V Memory Format: DRAM Max Frequency: 1.2GHz Alternative Parts (Cross-Reference): K4A4G165WE-BCPB; NT5AD256M16B2-GNI ; MT40A256M16LY-062E:F ; MT40A256M16GE-083E IT:B; Introduction Date: August 01, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Family Name: MT40A256M16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (14x9)
Supply Voltage - Operating: 1.14 V to 1.26 V
Memory Format: DRAM
Max Frequency: 1.2GHz
Alternative Parts (Cross-Reference): K4A4G165WE-BCPB; NT5AD256M16B2-GNI ; MT40A256M16LY-062E:F; MT40A256M16GE-083E IT:B;
Introduction Date: August 01, 2017
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 557-1748-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A256M16GE-083E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A256M16GE-083E:B
1.2GHZ Memory IC and Storage Component 774-MT40A256M16GE-083E:B
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-08 3E:B can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-083E:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
FBGA-96 DDR SDRAM ROHS - 17945-MT40A256M16GE-083E:B - Utmel Electronic Limited
Hong Kong, China
FBGA-96 DDR SDRAM ROHS
17945-MT40A256M16GE-083E:B
FBGA-96 DDR SDRAM ROHS 17945-MT40A256M16GE-083E:B
FBGA-96 DDR SDRAM ROHS

FBGA-96 DDR SDRAM ROHS

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - MT40A256M16GE-083E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A256M16GE-083E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A256M16GE-083E:B
Integrated Circuits (ICs) - Memory - Memory MT40A256M16GE-083E:B
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA

IC DRAM 4GBIT PAR 1.2GHZ 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1748-ND 774-MT40A256M16GE-083E:B MT40A256M16GE-083E:B 17945-MT40A256M16GE-083E:B MT40A256M16GE-083E:B MT40A256M16GE-083E:B MT40A256M16GE-083E:B
Product Name Memory - SDRAM - MT40A256M16GE-083E:B Memory 1.2GHZ Memory IC and Storage Component Memory FBGA-96 DDR SDRAM ROHS Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 96-FBGA (14x9) 96-TFBGA BGA; Tray 96-TFBGA BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers