Winbond Electronics Corporation America Memory W947D6HBHX5E

Description
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W947D6HBHX5E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-W947D6HBHX5E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-W947D6HBHX5E
Memory IC and Storage Component 774-W947D6HBHX5E
IC DRAM 128MBIT PAR 60VFBGA Product overview: W947D6HBHX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W947D6HBHX5E can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 60VFBGA Product overview: W947D6HBHX5E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W947D6HBHX5E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - W947D6HBHX5E - 410448-W947D6HBHX5E - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - W947D6HBHX5E
410448-W947D6HBHX5E
Memory - SDRAM - W947D6HBHX5E 410448-W947D6HBHX5E
Manufacturer: Winbond Electronics Win Source Part Number: 410448-W947D6HBHX5E Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 60-VFBGA (8x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Winbond Electronics
Win Source Part Number: 410448-W947D6HBHX5E
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 60-VFBGA (8x9)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - W947D6HBHX5E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 60VFBGA

IC DRAM 128MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - W947D6HBHX5E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W947D6HBHX5E
Integrated Circuits (ICs) - Memory W947D6HBHX5E
IC DRAM 128MBIT PARALLEL 60VFBGA

IC DRAM 128MBIT PARALLEL 60VFBGA

Supplier's Site
IC SDRAM 128MBIT 200MHZ 60TFBGA - 888-W947D6HBHX5E - Utmel Electronic Limited
Hong Kong, China
IC SDRAM 128MBIT 200MHZ 60TFBGA
888-W947D6HBHX5E
IC SDRAM 128MBIT 200MHZ 60TFBGA 888-W947D6HBHX5E
IC SDRAM 128MBIT 200MHZ 60TFBGA

IC SDRAM 128MBIT 200MHZ 60TFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 60VFBGA

IC DRAM 128MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W947D6HBHX5E-ND 774-W947D6HBHX5E 410448-W947D6HBHX5E W947D6HBHX5E W947D6HBHX5E W947D6HBHX5E 888-W947D6HBHX5E W947D6HBHX5E
Product Name Memory Memory IC and Storage Component Memory - SDRAM - W947D6HBHX5E Memory Memory Integrated Circuits (ICs) - Memory IC SDRAM 128MBIT 200MHZ 60TFBGA Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 1024000 kbits 128000 kbits
Package Type 60-TFBGA BGA; Tray BGA; 60-VFBGA (8x9) BGA; 60-TFBGA 60-TFBGA BGA 60-TFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7 V ~ 1.95 V 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
 - 27S29APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers