Micron Technology, Inc. Memory - MT47H16M16BG-37E:B MT47H16M16BG-37E:B

Description
Manufacturer: Micron Technology Inc. Family Name: MT47H16M16 Manufacturer Homepage: www.micron.com Reference case: FBGA84 Reference Date Code: 1026+ Alternative Parts (Cross-Reference): HYB18TC256160BF-3; HYB18T256160AF-3.7; HYB18T256160AFL-3.7; Introduction Date: September 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Family Name: MT47H16M16 Manufacturer Homepage: www.micron.com Reference case: FBGA84 Reference Date Code: 1026+ Alternative Parts (Cross-Reference): HYB18TC256160BF-3; HYB18T256160AF-3.7; HYB18T256160AFL-3.7; Introduction Date: September 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H16M16BG-37E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT47H16M16BG-37E:B
Memory - MT47H16M16BG-37E:B
Manufacturer: Micron Technology Inc. Family Name: MT47H16M16 Manufacturer Homepage: www.micron.com Reference case: FBGA84 Reference Date Code: 1026+ Alternative Parts (Cross-Reference): HYB18TC256160BF-3; HYB18T256160AF-3.7; HYB18T256160AFL-3.7; Introduction Date: September 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Family Name: MT47H16M16
Manufacturer Homepage: www.micron.com
Reference case: FBGA84
Reference Date Code: 1026+
Alternative Parts (Cross-Reference): HYB18TC256160BF-3; HYB18T256160AF-3.7; HYB18T256160AFL-3.7;
Introduction Date: September 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
1.8V Memory IC and Storage Component - 2020-MT47H16M16BG-37E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
2020-MT47H16M16BG-37E:B
1.8V Memory IC and Storage Component 2020-MT47H16M16BG-37E:B
DRAM Chip DDR2 SDRAM 256Mbit 16Mx16 1.8V 84-Pin FBGA Tray Product overview: MT47H16M16BG-37E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT47H16M16BG-37 E:B can be used for catalog matching and distributor lookup.

DRAM Chip DDR2 SDRAM 256Mbit 16Mx16 1.8V 84-Pin FBGA Tray Product overview: MT47H16M16BG-37E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT47H16M16BG-37E:B can be used for catalog matching and distributor lookup.

Supplier's Site
DDR DRAM, 16MX16, 0.5ns, CMOS, PBGA84, 8 X 14 MM, ROHS COMPLIANT, FBGA-84 - 3965-MT47H16M16BG-37E:B - Utmel Electronic Limited
Hong Kong, China
DDR DRAM, 16MX16, 0.5ns, CMOS, PBGA84, 8 X 14 MM, ROHS COMPLIANT, FBGA-84
3965-MT47H16M16BG-37E:B
DDR DRAM, 16MX16, 0.5ns, CMOS, PBGA84, 8 X 14 MM, ROHS COMPLIANT, FBGA-84 3965-MT47H16M16BG-37E:B
DDR DRAM, 16MX16, 0.5ns, CMOS, PBGA84, 8 X 14 MM, ROHS COMPLIANT, FBGA-84

DDR DRAM, 16MX16, 0.5ns, CMOS, PBGA84, 8 X 14 MM, ROHS COMPLIANT, FBGA-84

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2020-MT47H16M16BG-37E:B 3965-MT47H16M16BG-37E:B
Product Name Memory - MT47H16M16BG-37E:B 1.8V Memory IC and Storage Component DDR DRAM, 16MX16, 0.5ns, CMOS, PBGA84, 8 X 14 MM, ROHS COMPLIANT, FBGA-84
Memory Category DRAM Chip DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-HYE25L256160AC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
 - 27S181PC-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers