IC DRAM 512MBIT PAR 60VFBGA Product overview: W949D6DBHX5I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W949D6DBHX5I can be used for catalog matching and distributor lookup.
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
Win Source Part Number: 943682-W949D6DBHX5I
Series: *
Categories: Memory
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 512M PARALLEL 60VFBGA
IC DRAM 512MBIT PARALLEL 60VFBGA
IC DRAM 512MBIT PARALLEL 60VFBGA
IC DRAM 512MBIT PARALLEL 60VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W949D6DBHX5I | W949D6DBHX5I-ND | 943682-W949D6DBHX5I | W949D6DBHX5I | 888-W949D6DBHX5I | W949D6DBHX5I | W949D6DBHX5I | W949D6DBHX5I |
| Product Name | Memory IC and Storage Component | Memory | Memory - DDR - W949D6DBHX5I | Memory | IC DRAM 512M PARALLEL 60VFBGA | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPDDR; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 6.5 ns | 5 ns | 5 ns | 5 ns | 5 ns | 5 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 536871 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Number of Words | 8000 k |