Micron Technology, Inc. Memory IC and Storage Component MT40A512M8SA-062E:F

Description
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A512M8SA-062E:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8SA-062 E:F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A512M8SA-062E:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8SA-062 E:F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A512M8SA-062E:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M8SA-062E:F
Memory IC and Storage Component 774-MT40A512M8SA-062E:F
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A512M8SA-062E:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8SA-062 E:F can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A512M8SA-062E:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8SA-062E:F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - DDR - MT40A512M8SA-062E:F -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A512M8SA-062E:F
Memory - DDR - MT40A512M8SA-062E:F
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT40A512M8SA-062E:F-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6GHz 13.75ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6GHz 13.75ns 78-FBGA (7.5x11)

Buy Now Datasheet
IC DRAM 4G PARALLEL 78FBGA - 533-MT40A512M8SA-062E:F - Utmel Electronic Limited
Hong Kong, China
IC DRAM 4G PARALLEL 78FBGA
533-MT40A512M8SA-062E:F
IC DRAM 4G PARALLEL 78FBGA 533-MT40A512M8SA-062E:F
IC DRAM 4G PARALLEL 78FBGA

IC DRAM 4G PARALLEL 78FBGA

Supplier's Site
Dram, 512M X 8Bit, 0 To 95Deg C; Dram Type Micron - 80AH7997 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 8Bit, 0 To 95Deg C; Dram Type Micron
80AH7997
Dram, 512M X 8Bit, 0 To 95Deg C; Dram Type Micron 80AH7997
DRAM, 512M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 512M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT40A512M8SA-062E:F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 13.75 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 13.75 ns 78-FBGA (7.5x11)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - DDR SDRAM - MT40A512M8SA-062E:F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - DDR SDRAM
MT40A512M8SA-062E:F
Integrated Circuits (ICs) - Memory - DDR SDRAM MT40A512M8SA-062E:F
Integrated Circuits (ICs) - Memory - DDR SDRAM

Integrated Circuits (ICs) - Memory - DDR SDRAM

Supplier's Site
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M8SA-062E:F MT40A512M8SA-062E:F-ND 533-MT40A512M8SA-062E:F 80AH7997 MT40A512M8SA-062E:F MT40A512M8SA-062E:F MT40A512M8SA-062E:F MT40A512M8SA-062E:F
Product Name Memory IC and Storage Component Memory - DDR - MT40A512M8SA-062E:F Memory IC DRAM 4G PARALLEL 78FBGA Dram, 512M X 8Bit, 0 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory - DDR SDRAM Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip
Access Time 13.75 ns 13.75 ns 0.6250 ns 13.75 ns 13.75 ns 13.75 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray 78-TFBGA 78-TFBGA TFBGA BGA; 78-TFBGA 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details