Integrated Silicon Solution, Inc. Memory IS43TR16128CL-125KBLI

Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1597-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16128CL-125KBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16128CL-125KBLI
Memory IC and Storage Component 774-IS43TR16128CL-125KBLI
IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS43TR16128CL-125KBL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128CL-12 5KBLI can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS43TR16128CL-125KBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128CL-125KBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43TR16128CL-125KBLI - 805604-IS43TR16128CL-125KBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR16128CL-125KBLI
805604-IS43TR16128CL-125KBLI
Memory - SDRAM - IS43TR16128CL-125KBLI 805604-IS43TR16128CL-125KBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 805604-IS43TR16128CL -125KBLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 800MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 805604-IS43TR16128CL-125KBLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20ns
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V

Buy Now
Integrated Circuits (ICs) - Memory - IS43TR16128CL-125KBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16128CL-125KBLI
Integrated Circuits (ICs) - Memory IS43TR16128CL-125KBLI
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site
Sdram, 2Gbit, Bga-96; Dram Memory Configuration Integrated Silicon Solution (Issi) - 65AC6021 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 2Gbit, Bga-96; Dram Memory Configuration Integrated Silicon Solution (Issi)
65AC6021
Sdram, 2Gbit, Bga-96; Dram Memory Configuration Integrated Silicon Solution (Issi) 65AC6021
SDRAM, 2GBIT, BGA-96; DRAM Memory Configuration:128M x 16bit; Memory Case Style:BGA; No. of Pins:96Pins; IC Interface Type:Parallel; Access Time:255ps; Page Size:2048Byte; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SDRAM, 2GBIT, BGA-96; DRAM Memory Configuration:128M x 16bit; Memory Case Style:BGA; No. of Pins:96Pins; IC Interface Type:Parallel; Access Time:255ps; Page Size:2048Byte; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 2G PARALLEL 96TWBGA - 413-IS43TR16128CL-125KBLI - Utmel Electronic Limited
Hong Kong, China
IC DRAM 2G PARALLEL 96TWBGA
413-IS43TR16128CL-125KBLI
IC DRAM 2G PARALLEL 96TWBGA 413-IS43TR16128CL-125KBLI
IC DRAM 2G PARALLEL 96TWBGA

IC DRAM 2G PARALLEL 96TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1597-ND 774-IS43TR16128CL-125KBLI 805604-IS43TR16128CL-125KBLI IS43TR16128CL-125KBLI 65AC6021 IS43TR16128CL-125KBLI IS43TR16128CL-125KBLI 413-IS43TR16128CL-125KBLI IS43TR16128CL-125KBLI
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS43TR16128CL-125KBLI Integrated Circuits (ICs) - Memory Sdram, 2Gbit, Bga-96; Dram Memory Configuration Integrated Silicon Solution (Issi) Memory Memory IC DRAM 2G PARALLEL 96TWBGA Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA BGA 96-TFBGA BGA; 96-TFBGA 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.35V
Access Time 0.2250 ns 20 ns 20 ns 0.2550 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details