Integrated Silicon Solution, Inc. Memory IS43TR16512A-15HBLI

Description
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR16512A-15HBLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

Buy Now Datasheet
Memory - SDRAM - IS43TR16512A-15HBLI - 921697-IS43TR16512A-15HBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR16512A-15HBLI
921697-IS43TR16512A-15HBLI
Memory - SDRAM - IS43TR16512A-15HBLI 921697-IS43TR16512A-15HBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921697-IS43TR16512A- 15HBLI Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667 MHz 20 ns 96-LFBGA (10x14) Package: Tray Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-LFBGA (10x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921697-IS43TR16512A-15HBLI
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 667 MHz 20 ns 96-LFBGA (10x14)
Package: Tray
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-LFBGA (10x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16512A-15HBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16512A-15HBLI
Memory IC and Storage Component 774-IS43TR16512A-15HBLI
IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512A-15HBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512A-15H BLI can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512A-15HBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512A-15HBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DRAM DDR3,8G,1.5V,RoHs 1333MT/s,512Mx16, IT - 413-IS43TR16512A-15HBLI - Utmel Electronic Limited
Hong Kong, China
DRAM DDR3,8G,1.5V,RoHs 1333MT/s,512Mx16, IT
413-IS43TR16512A-15HBLI
DRAM DDR3,8G,1.5V,RoHs 1333MT/s,512Mx16, IT 413-IS43TR16512A-15HBLI
DRAM DDR3,8G,1.5V,RoHs 1333MT/s,512Mx16, IT

DRAM DDR3,8G,1.5V,RoHs 1333MT/s,512Mx16, IT

Supplier's Site
Integrated Circuits (ICs) - Memory - IS43TR16512A-15HBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16512A-15HBLI
Integrated Circuits (ICs) - Memory IS43TR16512A-15HBLI
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site
Memory - IS43TR16512A-15HBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR16512A-15HBLI-ND 921697-IS43TR16512A-15HBLI 774-IS43TR16512A-15HBLI 413-IS43TR16512A-15HBLI IS43TR16512A-15HBLI IS43TR16512A-15HBLI IS43TR16512A-15HBLI
Product Name Memory Memory - SDRAM - IS43TR16512A-15HBLI Memory IC and Storage Component DRAM DDR3,8G,1.5V,RoHs 1333MT/s,512Mx16, IT Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-LFBGA BGA; 96-LFBGA (10x14) BGA; Tray 96-LFBGA BGA BGA; 96-LFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.5V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers