OPTOISO 5KV OPEN COLLECTOR 8DIP Product overview: PC910L0NSZ from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC910L0NSZ can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 902-PC910L0NSZ | 425-1533-5-ND |
| Product Name | 5KV Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | DC | DC |
| Output | Open Collector | Open Collector |
| Mounting Option | Tube | Through Hole |
| Isolation Voltage | 5000 volts | 5000 volts |
| Package Type | "8-DIP (0.300"", 7.62mm)" |